Linksys logo

Linksys EA4500 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48258
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Linksys EA4500 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Linksys EA4500, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description Linksys EA4500 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Linksys EA4500. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 900 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPS. Product color: Black. Certification: DLNA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.