Linksys logo

Linksys BEFSR41 wired router

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47509
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys BEFSR41 wired router:

Linksys BEFSR41, Ethernet, Ethernet, RMON, FCC, CE, TCP/IP CD-ROM Internet Explorer 5.0/Netscape 6, 0 - 40 °C

Long summary description Linksys BEFSR41 wired router:

Linksys BEFSR41. Switching protocols: Ethernet, Data link protocols: Ethernet, Management protocols: RMON. Certification: FCC, CE, Minimum system requirements: TCP/IP CD-ROM Internet Explorer 5.0/Netscape 6. Weight: 12.3 oz (350 g). Power requirements: AC 100/240 V ± 10% ( 50/60 Hz ), Management level: Web-based, Maximum data transfer rate: 0.1 Gbit/s. I/O ports: 4 x Ethernet 10Base-T/100Base-TX - RJ-45 - 4 1 x Ethernet 10Base-T - RJ-45 - 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.