Lindy KVM over IP Switch Classic USB, USB, PS/2, USB, PS/2, VGA, 14.1 oz (400 g), Wired, ext
Lindy KVM over IP Switch Classic USB. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Weight: 14.1 oz (400 g). Connectivity technology: Wired, Power supply type: ext, Dimensions (WxDxH): 3.54 x 4.72 x 1.18" (90 x 120 x 30 mm)