Lindy logo

Lindy 36592 video cable adapter 78.7" (2 m) HDMI Type A (Standard) DVI-D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15140
Info modified on:
07 Nov 2022, 18:59:00
Short summary description Lindy 36592 video cable adapter 78.7" (2 m) HDMI Type A (Standard) DVI-D Black:

Lindy 36592, 78.7" (2 m), HDMI Type A (Standard), DVI-D, Male, Male, 1920 x 1200 pixels

Long summary description Lindy 36592 video cable adapter 78.7" (2 m) HDMI Type A (Standard) DVI-D Black:

Lindy 36592. Cable length: 78.7" (2 m), Connector 1: HDMI Type A (Standard), Connector 2: DVI-D

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.