LG logo

LG X110-LA731, Blanco Intel Pentium Mobile N270 Netbook 10" 1 GB DDR2-SDRAM Windows XP Home Edition White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93478
Info modified on:
19 Jul 2024, 20:12:51
Short summary description LG X110-LA731, Blanco Intel Pentium Mobile N270 Netbook 10" 1 GB DDR2-SDRAM Windows XP Home Edition White:

LG X110-LA731, Blanco, Intel Pentium Mobile, 1.6 GHz, 10", 1 GB, Windows XP Home Edition, White

Long summary description LG X110-LA731, Blanco Intel Pentium Mobile N270 Netbook 10" 1 GB DDR2-SDRAM Windows XP Home Edition White:

LG X110-LA731, Blanco. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10". Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: White. Weight: 2.62 lbs (1.19 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.