LG logo

LG WT1101CW washing machine Top-load 1100 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63272
Info modified on:
06 Oct 2023, 15:50:47
Short summary description LG WT1101CW washing machine Top-load 1100 RPM White:

LG WT1101CW, Top-load, 1100 RPM, White

Long summary description LG WT1101CW washing machine Top-load 1100 RPM White:

LG WT1101CW. Loading type: Top-load. Maximum spin speed: 1100 RPM. Product color: White. Width: 27" (685.8 mm), Depth: 28.4" (720.7 mm), Height: 40.2" (1020 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.