LG logo

LG WP50NB40 optical disc drive Blu-Ray DVD Combo

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92631
Info modified on:
10 Aug 2024, 09:42:32
End of life date:
24 Feb 2016
Short summary description LG WP50NB40 optical disc drive Blu-Ray DVD Combo:

LG WP50NB40, Desktop, Blu-Ray DVD Combo, USB 2.0, BD, BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW,..., 4 MB, 480 MB/s

Long summary description LG WP50NB40 optical disc drive Blu-Ray DVD Combo:

LG WP50NB40. Purpose: Desktop, Optical drive type: Blu-Ray DVD Combo, Interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 8x, CD-R write speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 200 ms, CD-ROM drive average random access time: 200 ms, BD-ROM average random access time: 250 ms. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,...

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.