LG WM3050CW, Front-load, 1200 RPM, White
LG WM3050CW. Loading type: Front-load. Maximum spin speed: 1200 RPM. Product color: White. Width: 27" (685.8 mm), Depth: 29" (736.6 mm), Height: 38" (965.2 mm)