LG logo

LG WF-T11C65EF washing machine Top-load 26.5 lbs (12 kg) 680 RPM Blue

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164964
Info modified on:
06 Dec 2021, 12:35:40
Short summary description LG WF-T11C65EF washing machine Top-load 26.5 lbs (12 kg) 680 RPM Blue:

LG WF-T11C65EF, Top-load, 26.5 lbs (12 kg), B, 680 RPM, Blue

Long summary description LG WF-T11C65EF washing machine Top-load 26.5 lbs (12 kg) 680 RPM Blue:

LG WF-T11C65EF. Loading type: Top-load. Drum capacity: 26.5 lbs (12 kg), Spin-drying class: B. Washing class: B. Maximum spin speed: 680 RPM. Product color: Blue. Width: 24.9" (632 mm), Depth: 26.4" (670 mm), Height: 40.2" (1020 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.