LG WFSL1432ET, Top-load, 30.9 lbs (14 kg), White
LG WFSL1432ET. Loading type: Top-load. Drum capacity: 30.9 lbs (14 kg). Product color: White. Width: 24.9" (632 mm), Depth: 26.4" (670 mm), Height: 40.2" (1020 mm)