LG WF-S110V, Top-load, 24.3 lbs (11 kg), Chrome
LG WF-S110V. Loading type: Top-load. Drum capacity: 24.3 lbs (11 kg). Product color: Chrome. Width: 21.3" (540 mm), Depth: 21.3" (540 mm), Height: 37.2" (945 mm)