LG logo

LG WD12331AD Direct Drive washer dryer Freestanding Front-load White

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90196
Info modified on:
02 Mar 2021, 09:46:48
Short summary description LG WD12331AD Direct Drive washer dryer Freestanding Front-load White:

LG WD12331AD Direct Drive Washer Dryer, Front-load, Freestanding, White, 1200 RPM, 15.4 lbs (7 kg), 3 h

Long summary description LG WD12331AD Direct Drive washer dryer Freestanding Front-load White:

LG WD12331AD Direct Drive Washer Dryer. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Maximum spin speed: 1200 RPM, Washing capacity: 15.4 lbs (7 kg), Delay start (max): 3 h. Depth: 21.7" (550 mm), Width: 23.6" (600 mm), Height: 33.1" (842 mm). Washing class: A, Energy efficiency class (old): C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.