LG WD-14393TDP, Front-load, 15.4 lbs (7 kg), A, 1400 RPM, White
LG WD-14393TDP. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: A. Washing class: A. Maximum spin speed: 1400 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.1" (842 mm)