LG logo

LG WD-14317RD washer dryer Freestanding Front-load Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90076
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG WD-14317RD washer dryer Freestanding Front-load Silver:

LG WD-14317RD, Front-load, Freestanding, Silver, 1400 RPM, 17.6 lbs (8 kg), 19 h

Long summary description LG WD-14317RD washer dryer Freestanding Front-load Silver:

LG WD-14317RD. Loading type: Front-load, Appliance placement: Freestanding, Product color: Silver. Maximum spin speed: 1400 RPM, Washing capacity: 17.6 lbs (8 kg), Delay start (max): 19 h. Door opening angle: 180°. Energy consumption washing per cycle: 2.1 kWh. Depth: 25.2" (640 mm), Width: 23.6" (600 mm), Height: 33.1" (842 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.