LG logo

LG 24” LCD W2452TX computer monitor 24" 1920 x 1200 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92887
Info modified on:
31 May 2024, 09:34:44
Short summary description LG 24” LCD W2452TX computer monitor 24" 1920 x 1200 pixels Black:

LG 24” LCD W2452TX, 24", 1920 x 1200 pixels, LCD, 5 ms, Black

Long summary description LG 24” LCD W2452TX computer monitor 24" 1920 x 1200 pixels Black:

LG 24” LCD W2452TX. Display diagonal: 24", Display resolution: 1920 x 1200 pixels. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.