LG logo

LG W2442PE-BF computer monitor 24" 1920 x 1080 pixels Full HD Silver

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55702
Info modified on:
30 Dec 2024, 17:23:43
Short summary description LG W2442PE-BF computer monitor 24" 1920 x 1080 pixels Full HD Silver:

LG W2442PE-BF, 24", 1920 x 1080 pixels, Full HD, 2 ms, Silver

Long summary description LG W2442PE-BF computer monitor 24" 1920 x 1080 pixels Full HD Silver:

LG W2442PE-BF. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.