LG logo

LG W2442PA-BF computer monitor 24" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136823
Info modified on:
30 Dec 2024, 17:23:42
Short summary description LG W2442PA-BF computer monitor 24" 1920 x 1080 pixels Black:

LG W2442PA-BF, 24", 1920 x 1080 pixels, 5 ms, Black

Long summary description LG W2442PA-BF computer monitor 24" 1920 x 1080 pixels Black:

LG W2442PA-BF. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.