LG logo

LG W2353V-PF computer monitor 23" 1920 x 1080 pixels HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94891
Info modified on:
31 May 2024, 09:34:46
Short summary description LG W2353V-PF computer monitor 23" 1920 x 1080 pixels HD Black:

LG W2353V-PF, 23", 1920 x 1080 pixels, HD, LCD, 2 ms, Black

Long summary description LG W2353V-PF computer monitor 23" 1920 x 1080 pixels HD Black:

LG W2353V-PF. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: HD. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.