LG logo

LG 23" Full HD LCD Monitor computer monitor 23" 1920 x 1080 pixels Black

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26681
Info modified on:
31 May 2024, 09:34:47
Short summary description LG 23" Full HD LCD Monitor computer monitor 23" 1920 x 1080 pixels Black:

LG 23" Full HD LCD Monitor, 23", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description LG 23" Full HD LCD Monitor computer monitor 23" 1920 x 1080 pixels Black:

LG 23" Full HD LCD Monitor. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.