LG W2261VP-PF.AEU, 22", 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black
LG W2261VP-PF.AEU. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black