LG 22" Widescreen LCD Monitor, 22", 1680 x 1050 pixels, LCD, 2 ms, Black
LG 22" Widescreen LCD Monitor. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 176°. Product color: Black