LG Flatron W2253TQ, 22", 1920 x 1080 pixels, LCD, 2 ms, Black
LG Flatron W2253TQ. Display diagonal: 22", Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black