LG W2252V-PF, 22", 1680 x 1050 pixels, LCD, 2 ms, Gray
LG W2252V-PF. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Gray