LG W2243S, 21.5", 1920 x 1080 pixels, Full HD, 5 ms, Black
LG W2243S. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9. Product color: Black