LG LCD W2242S-PF, 22", 1680 x 1050 pixels, LCD, 5 ms, Black
LG LCD W2242S-PF. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black