LG W1952S-PF, 19", 1440 x 900 pixels, LCD, 5 ms
LG W1952S-PF. Display diagonal: 19", Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°