LG logo

LG W1942S computer monitor 19" 1440 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135097
Info modified on:
22 Aug 2022, 16:24:59
Short summary description LG W1942S computer monitor 19" 1440 x 900 pixels Black:

LG W1942S, 19", 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description LG W1942S computer monitor 19" 1440 x 900 pixels Black:

LG W1942S. Display diagonal: 19", Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.