LG logo

LG VR5906LM robot vacuum Black, Green, White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68319
Info modified on:
19 Jul 2018, 10:55:33
Short summary description LG VR5906LM robot vacuum Black, Green, White:

LG VR5906LM, Black, Green, White, Round, Lithium Polymer (LiPo), 90 min, 14.8 V, 2 h

Long summary description LG VR5906LM robot vacuum Black, Green, White:

LG VR5906LM. Product color: Black, Green, White, Shape: Round. Battery technology: Lithium Polymer (LiPo), Runtime: 90 min, Battery voltage: 14.8 V. Diameter: 14.2" (36 cm), Height: 3.54" (90 mm), Weight: 7.05 lbs (3.2 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.