LG logo

LG VR 6270 LVMB robot vacuum 0.6 L Bagless Anthracite

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72332
Info modified on:
01 Feb 2024, 10:37:50
Short summary description LG VR 6270 LVMB robot vacuum 0.6 L Bagless Anthracite:

LG VR 6270 LVMB, Bagless, Anthracite, Square, 0.6 L, 60 dB, HEPA 11

Long summary description LG VR 6270 LVMB robot vacuum 0.6 L Bagless Anthracite:

LG VR 6270 LVMB. Dust container type: Bagless, Product color: Anthracite, Shape: Square. Dust capacity (total): 0.6 L, Noise level: 60 dB, HEPA class: HEPA 11. Battery technology: Lithium Polymer (LiPo), Battery capacity: 1900 mAh, Charging time: 3 h. Diameter: 13.4" (34 cm), Height: 3.5" (89 mm), Weight: 6.61 lbs (3 kg). Battery life: 1.5 h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.