LG logo

LG VR 6260 LVM robot vacuum 0.6 L Bagless Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60416
Info modified on:
19 Jul 2018, 10:55:30
Short summary description LG VR 6260 LVM robot vacuum 0.6 L Bagless Black:

LG VR 6260 LVM, Bagless, Black, Square, 0.6 L, 60 dB, HEPA 11

Long summary description LG VR 6260 LVM robot vacuum 0.6 L Bagless Black:

LG VR 6260 LVM. Dust container type: Bagless, Product color: Black, Shape: Square. Dust capacity (total): 0.6 L, Noise level: 60 dB, HEPA class: HEPA 11. Battery technology: Lithium Polymer (LiPo), Battery capacity: 1900 mAh, Charging time: 3 h. Diameter: 13.4" (34 cm), Height: 3.5" (89 mm), Weight: 6.61 lbs (3 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.