LG VB2716NND, 1600 W, Cylinder vacuum, Dry, Dust bag, 2.5 L, HEPA
LG VB2716NND. Maximum input power: 1600 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 79 dB. Product color: Black, Gray