LG logo

LG V9R09TC tumble dryer Freestanding Front-load 19.8 lbs (9 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1819
Info modified on:
28 Jul 2025, 01:43:22
Short summary description LG V9R09TC tumble dryer Freestanding Front-load 19.8 lbs (9 kg) White:

LG V9R09TC, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Left/right

Long summary description LG V9R09TC tumble dryer Freestanding Front-load 19.8 lbs (9 kg) White:

LG V9R09TC. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 19.8 lbs (9 kg), Condensation efficiency class: B, Drying programs: 30min, Allergy Smart, Cotton extra dry, Delicate/silk, Down wear/duvet, Download cycle, Easy care,.... Delay start (max): 7 h, Apps supported: LG ThinQ. Energy efficiency class: C, Energy consumption per 100 cycles: 105 kWh, Energy consumption: 1.05 kWh. LG technologies (clothes care): ThinQ™

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.