LG logo

LG V7WD107H2E washer dryer Freestanding Front-load White E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38599
Info modified on:
27 May 2024, 14:33:45
Short summary description LG V7WD107H2E washer dryer Freestanding Front-load White E:

LG V7WD107H2E, Front-load, Freestanding, White, Left, Black, Black

Long summary description LG V7WD107H2E washer dryer Freestanding Front-load White E:

LG V7WD107H2E. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 23.1 lbs (10.5 kg), Maximum spin speed: 1400 RPM, Spin-drying class: A. Energy efficiency class (washing): A, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 53 L. Depth: 23.6" (600 mm), Width: 22.2" (565 mm), Height: 33.5" (850 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.