LG logo

LG V320-M.BG31P1 All-in-One PC/workstation Intel® Core™ i5 i5-3210M 23" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60317
Info modified on:
23 Jul 2024, 21:39:16
Short summary description LG V320-M.BG31P1 All-in-One PC/workstation Intel® Core™ i5 i5-3210M 23" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 White:

LG V320-M.BG31P1, 23", Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 8

Long summary description LG V320-M.BG31P1 All-in-One PC/workstation Intel® Core™ i5 i5-3210M 23" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 White:

LG V320-M.BG31P1. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.