LG logo

LG V190 DVD/Blu-Ray player DVD recorder Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73786
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG V190 DVD/Blu-Ray player DVD recorder Black, White:

LG V190, NTSC, PAL, Dolby Digital, DTS, DIVX, MP3, WMA, JPG, CD audio, CD video

Long summary description LG V190 DVD/Blu-Ray player DVD recorder Black, White:

LG V190. Analog signal format system: NTSC, PAL. Audio decoders: Dolby Digital, DTS. Video formats supported: DIVX, Audio formats supported: MP3, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Recording disc types: DVD+R, DVD+RW, DVD-R, DVD-RW. Width: 16.9" (430 mm), Depth: 10.2" (260 mm), Height: 3.09" (78.5 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.