LG logo

LG UH12NS29 optical disc drive Internal Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32981
Info modified on:
18 May 2018, 00:48:02
Short summary description LG UH12NS29 optical disc drive Internal Black:

LG UH12NS29, Black, Horizontal, 120 mm, 22.16 MB/s, 16x, 48x

Long summary description LG UH12NS29 optical disc drive Internal Black:

LG UH12NS29. Product color: Black, Mounting: Horizontal. Optical disc diameter: 120 mm, DVD-ROM transfer rate (sustained mode): 22.16 MB/s. DVD+R write speed: 16x, CD-R write speed: 48x, CD-RW write speed: 24x. CD-R read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.