LG logo

LG 8GB USB Drive USB flash drive USB Type-A 2.0 Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14624
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 8GB USB Drive USB flash drive USB Type-A 2.0 Black:

LG 8GB USB Drive, 8 GB, USB Type-A, 2.0, 10 MB/s, 0.635 oz (18 g), Black

Long summary description LG 8GB USB Drive USB flash drive USB Type-A 2.0 Black:

LG 8GB USB Drive. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 10 MB/s, Write speed: 4 MB/s. Weight: 0.635 oz (18 g). Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.