Short summary description LG 2GB USB Drive USB flash drive USB Type-A 2.0 Black:
LG 2GB USB Drive, 2 GB, USB Type-A, 2.0, 10 MB/s, 0.635 oz (18 g), Black
Long summary description LG 2GB USB Drive USB flash drive USB Type-A 2.0 Black:
LG 2GB USB Drive. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 10 MB/s, Write speed: 4 MB/s. Weight: 0.635 oz (18 g). Product color: Black
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.