LG logo

LG Xtick 1GB USB flash drive USB Type-A

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75272
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG Xtick 1GB USB flash drive USB Type-A:

LG Xtick 1GB USB Flash Drive, 1 GB, USB Type-A, 9 MB/s, Cap, 0.423 oz (12 g)

Long summary description LG Xtick 1GB USB flash drive USB Type-A:

LG Xtick 1GB USB Flash Drive. Capacity: 1 GB, Device interface: USB Type-A, Read speed: 9 MB/s, Write speed: 5 MB/s. Form factor: Cap. Weight: 0.423 oz (12 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.