LG logo

LG T7WM2Mini washing machine Top-load 4.41 lbs (2 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70646
Info modified on:
14 Mar 2024, 19:37:38
Short summary description LG T7WM2Mini washing machine Top-load 4.41 lbs (2 kg) White:

LG T7WM2Mini, Top-load, 4.41 lbs (2 kg), White

Long summary description LG T7WM2Mini washing machine Top-load 4.41 lbs (2 kg) White:

LG T7WM2Mini. Loading type: Top-load. Drum capacity: 4.41 lbs (2 kg). Product color: White. Width: 23.6" (600 mm), Depth: 27.6" (700 mm), Height: 14.4" (365 mm)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.