LG logo

LG T395 smartphone 3.2" Single SIM 2 GB 950 mAh Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17975
Info modified on:
27 Mar 2020, 09:45:37
Short summary description LG T395 smartphone 3.2" Single SIM 2 GB 950 mAh Black:

LG T395, 3.2", 240 x 320 pixels, 0.16 GHz, 2 GB, 3.2 MP, Black

Long summary description LG T395 smartphone 3.2" Single SIM 2 GB 950 mAh Black:

LG T395. Display diagonal: 3.2", Display resolution: 240 x 320 pixels. Processor frequency: 0.16 GHz, Processor family: Intel. Internal storage capacity: 2 GB. Rear camera resolution (numeric): 3.2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 950 mAh. Product color: Black. Weight: 3.33 oz (94.5 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.