LG logo

LG TellyWoofy Black Passive subwoofer 40 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133590
Info modified on:
14 Mar 2024, 18:43:00
Short summary description LG TellyWoofy Black Passive subwoofer 40 W:

LG TellyWoofy, 40 W, Passive subwoofer, Black, Ready, Stand-by, 10.3" (26.2 cm), 6.06" (15.4 cm)

Long summary description LG TellyWoofy Black Passive subwoofer 40 W:

LG TellyWoofy. Subwoofer RMS power: 40 W, Subwoofer type: Passive subwoofer. Product color: Black, LED indicators: Ready, Stand-by. Subwoofer width: 10.3" (26.2 cm), Subwoofer depth: 6.06" (15.4 cm), Subwoofer height: 8.82" (22.4 cm). Cables included: Optical

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.