LG logo

LG STB-5500 TV set-top box IPTV Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
244451
Info modified on:
14 Jun 2024, 01:01:28
Short summary description LG STB-5500 TV set-top box IPTV Full HD Black:

LG STB-5500, IPTV, Full HD, NTSC, 3840 x 2160 pixels, 1080p, 16:9

Long summary description LG STB-5500 TV set-top box IPTV Full HD Black:

LG STB-5500. Signal source: IPTV, HD type: Full HD, Analog signal format system: NTSC. Audio formats supported: AAC, EAC3, MP3, PCM, Image formats supported: JPG. Product color: Black, Tuner type: Analog & digital, Number of tuners: 1 tuner(s). Power consumption (typical): 14.1 W, AC input voltage: 100-240 V, AC input frequency: 50-60 Hz. Width: 8.2" (208.3 mm), Depth: 1.2" (30.5 mm), Height: 6.7" (170.2 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.