LG logo

LG ST600 computer TV tuner DVB-T USB

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90526
Info modified on:
04 Apr 2019, 13:06:33
Short summary description LG ST600 computer TV tuner DVB-T USB:

LG ST600, DVB-T, USB, Black, 17 W, AC 120V, 60Hz, 802.11b/g/n

Long summary description LG ST600 computer TV tuner DVB-T USB:

LG ST600. TV tuner type: DVB-T. Interface type: USB. Product color: Black. Power consumption (typical): 17 W. Power requirements: AC 120V, 60Hz, Networking features: 802.11b/g/n, I/O ports: HDMI RJ-45 USB 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.