LG logo

LG SL6Y soundbar speaker Black 3.1 channels 420 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48033
Info modified on:
14 Mar 2024, 19:42:20
Short summary description LG SL6Y soundbar speaker Black 3.1 channels 420 W:

LG SL6Y, 3.1 channels, 420 W, DTS Digital Surround, Dolby Digital, 120 W, Wireless, 220 W

Long summary description LG SL6Y soundbar speaker Black 3.1 channels 420 W:

LG SL6Y. Audio output channels: 3.1 channels, RMS rated power: 420 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 120 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W, Subwoofer location: Separate. Product color: Black, Display type: LCD, Audio formats supported: FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.