LG logo

LG SK8 soundbar speaker Black 2.1 channels 360 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128992
Info modified on:
30 Mar 2025, 15:11:27
Short summary description LG SK8 soundbar speaker Black 2.1 channels 360 W:

LG SK8, 2.1 channels, 360 W, Dolby Atmos, Dolby Digital, Dolby Digital Plus, Dolby Surround, Dolby TrueHD, 160 W, 4 Ω, 82 dB

Long summary description LG SK8 soundbar speaker Black 2.1 channels 360 W:

LG SK8. Audio output channels: 2.1 channels, RMS rated power: 360 W, Audio decoders: Dolby Atmos, Dolby Digital, Dolby Digital Plus, Dolby Surround, Dolby TrueHD. Soundbar speaker RMS power: 160 W, Impedance: 4 Ω, Signal-to-Noise Ratio (SNR): 82 dB. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W. Product color: Black, Audio formats supported: AAC, AAC+, AIFF, ALAC, FLAC, LPCM, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): SimpLink. Connectivity technology: Wired & Wireless

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.