LG SK4D, 2.1 channels, 300 W, DTS Digital Surround, Dolby Digital, 100 W, 4 Ω, 0.787" (2 cm)
LG SK4D. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 100 W, Tweeter impedance: 4 Ω, Tweeter diameter: 0.787" (2 cm). Subwoofer type: Active subwoofer, Subwoofer RMS power: 200 W, Subwoofer impedance: 3 Ω. Product color: Black, Recommended usage: Universal, Display type: LED. Connectivity technology: Wired & Wireless