LG logo

LG SK1 soundbar speaker Black 2.1 channels 40 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206938
Info modified on:
08 Mar 2024, 09:07:54
Short summary description LG SK1 soundbar speaker Black 2.1 channels 40 W:

LG SK1, 2.1 channels, 40 W, Dolby Digital, 40 W, 82 dB, 4 Ω

Long summary description LG SK1 soundbar speaker Black 2.1 channels 40 W:

LG SK1. Audio output channels: 2.1 channels, RMS rated power: 40 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 40 W, Signal-to-Noise Ratio (SNR): 82 dB, Tweeter impedance: 4 Ω. Product color: Black, Audio formats supported: AAC, AAC+, LPCM. Connectivity technology: Wired & Wireless. Power consumption (typical): 13 W

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.