LG logo

LG SJ8 soundbar speaker Black 4.1 channels 300 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107152
Info modified on:
14 Mar 2024, 19:37:04
Short summary description LG SJ8 soundbar speaker Black 4.1 channels 300 W:

LG SJ8, 4.1 channels, 300 W, DTS Digital Surround, Dolby Digital, 130 W, Active subwoofer, 170 W

Long summary description LG SJ8 soundbar speaker Black 4.1 channels 300 W:

LG SJ8. Audio output channels: 4.1 channels, RMS rated power: 300 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 130 W. Subwoofer type: Active subwoofer, Subwoofer RMS power: 170 W. Product color: Black, Audio formats supported: AAC, AAC+, AIFF, ALAC, FLAC, LPCM, MP3, OGG, WAV, WMA, Network streaming services supported: Rhapsody. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.