LG logo

LG SJ5 soundbar speaker Silver 2.1 channels 320 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67334
Info modified on:
30 Mar 2025, 15:16:47
Short summary description LG SJ5 soundbar speaker Silver 2.1 channels 320 W:

LG SJ5, 2.1 channels, 320 W, DTS Digital Surround, Dolby Digital, 120 W, 4 Ω, 82 dB

Long summary description LG SJ5 soundbar speaker Silver 2.1 channels 320 W:

LG SJ5. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 120 W, Impedance: 4 Ω, Signal-to-Noise Ratio (SNR): 82 dB. Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W, Subwoofer impedance: 3 Ω. Product color: Silver, Audio formats supported: FLAC, LPCM, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.